Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics Voyager PRO UC WG201 Grey headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager PRO UC WG201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38659-02
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7550
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 18 Oct 2017 06:57:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plantronics Voyager PRO UC WG201 Grey headset :
The short editorial description of Plantronics Voyager PRO UC WG201 Grey headset

Voyager PRO UC WG201, USB 2.0, 19g, Grey
More>>>
Short summary description Plantronics Voyager PRO UC WG201 Grey headset:
This short summary of the Plantronics Voyager PRO UC WG201 Grey headset data-sheet is auto-generated and uses the product title and the first six key specs.
Plantronics Voyager PRO UC WG201, Grey, Wireless, 19 g, Digital
Long summary description Plantronics Voyager PRO UC WG201 Grey headset :

Plantronics Voyager PRO UC WG201. Colour of product: Grey. Connectivity technology: Wireless. Weight: 19 g. Volume control: Digital

This is an auto-generated long summary of Plantronics Voyager PRO UC WG201 Grey headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 14 expert reviews for Plantronics Voyager PRO UC WG201 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-23
Judging from the photos on Plantronics’ website, the system requirements for its Voyager Pro headset include a goatee (recommended) or some carefully cultivated designer stubble (minimum). Fortunately, we were in unshaven mode when the box landed on ou...
Bottom line The complete Voyager Pro UC kit is rather pricey, but will certainly be useful for office workers who want to use a single headset for both mobile and PC-based telephone calls and which looks the part. If you just want a nice headset for your mobile p...
80%
cravingtech.com
Updated:
2014-11-21
Plantronics Voyager PRO UC (Unified Comms) may not be the smallest Bluetooth headset in the planet. However, as soon as you fully appreciate the noise cancelling microphones on the boom, clarity of the voice, comfort, and the WindSmart technology, you...
0%
Country Distributor
France 1 distributor(s)