location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 38268-30 headphone/headset accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38268-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38268-30
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY 38268-30 headphone/headset accessory :
The long product name of POLY 38268-30 headphone/headset accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voice tube, Passion Pink (Qty 10)
More>>>
POLY 38268-30 headphone/headset accessory:
The official description of POLY 38268-30 headphone/headset accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Voice tube, Passion Pink (Qty 10).

Short summary description POLY 38268-30 headphone/headset accessory:
This short summary of the POLY 38268-30 headphone/headset accessory data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 38268-30, Pink

Long summary description POLY 38268-30 headphone/headset accessory:
This is an auto-generated long summary of POLY 38268-30 headphone/headset accessory based on the first three specs of the first five spec groups.

POLY 38268-30. Product colour: Pink

Features
Brand compatibility *
Plantronics
Features
Compatibility
HW / DW 251, HW / DW 251N, HW / DW 261, HW / DW 261N, HW / 351, HW / 351N, HW / 361, HW / 361N, H171, H171N, H81, H81N, H141, H141N / CHS-142N / M175
Product colour
Pink
Packaging content
Quantity per pack
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)