Long product name POLY E10-S1
:
The E10-S1 inline adapter is ideal for connecting a headset to certain Contact Centre systems, where a handset is not required.
The long product name of POLY E10-S1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
The E10-S1 inline adapter is ideal for connecting a headset to certain Contact Centre systems, where a handset is not required.
More>>>
POLY E10-S1:
The official description of POLY E10-S1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This small and unobtrusive E10-S1 inline adapter is compatible with all Plantronics headset styles. It is ideal for connecting headsets to telephone systems where access to a handset is not required. The E10-S1 adapter features a volume control which allows users to adjust incoming calls to a comfortable listening level.
Short summary description POLY E10-S1:
This short summary of the POLY E10-S1 data-sheet is auto-generated and uses the product title and the first six key specs.
POLY E10-S1, Black
Long summary description POLY E10-S1:
This is an auto-generated long summary of POLY E10-S1 based on the first three specs of the first five spec groups.
POLY E10-S1. Product colour: Black