location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 38082-10 headphone/headset accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38082-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38082-10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588043997
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY 38082-10 headphone/headset accessory :
The long product name of POLY 38082-10 headphone/headset accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QD Cord Lock, 4 pin QD only (Qty 10)
More>>>
POLY 38082-10 headphone/headset accessory:
The official description of POLY 38082-10 headphone/headset accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QD Cord Lock, 4 pin QD only (Qty 10).

Short summary description POLY 38082-10 headphone/headset accessory:
This short summary of the POLY 38082-10 headphone/headset accessory data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 38082-10, Black

Long summary description POLY 38082-10 headphone/headset accessory:
This is an auto-generated long summary of POLY 38082-10 headphone/headset accessory based on the first three specs of the first five spec groups.

POLY 38082-10. Product colour: Black

Features
Brand compatibility *
Panasonic
Features
Compatibility
HW / DW291N, HW / DW301N, HW / DW 251, HW / DW 251N, HW / DW 261, HW / DW 261N, HW / 351, HW / 351N, HW / 361, HW / 361N, HW111N/A, HW121N/A, H171, H171N, H81, H81N, H141, H141N / CHS-142N / M175, ViSTA M12 / MX10
Product colour
Black
Packaging content
Quantity
10
Country Distributor
United Kingdom 1 distributor(s)