location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY MX250 Mobile Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX250 Mobile Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37716-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY MX250 Mobile Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth
  • - Lithium Polymer (LiPo)
Warranty: 1 year
Long product name POLY MX250 Mobile Headset Wireless Bluetooth Black :
The long product name of POLY MX250 Mobile Headset Wireless Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX250 Mobile Headset
More>>>
POLY MX250 Mobile Headset Wireless Bluetooth Black:
The official description of POLY MX250 Mobile Headset Wireless Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the freedom, superior sound and sleek style of the MX250 from Plantronics®. Excellent stability and a secure fit are perfect when you are on the go – whether running through the airport or hailing a cab! You will appreciate the discreet style, lasting comfort, and one-handed placement of our unique Flex Grip® design. Be heard clearly in any environment with the pivoting boom and noise-canceling microphone. This innovative headset design is perfect for your bustling life. The MX250 is compatible with today’s most popular mobile phones.
Product Features:
- For most phones with standard 2.5mm headset jack - Audiovox, Blackberry, Kyocera, LG, Motorola, Samsung, Sanyo, Trēo
- Talk anywhere with the benefits of a noise-canceling microphone
- Unparalleled comfort with unique Flex Grip® design
- Superior sound quality with style
- Ultimate voice clarity with pivoting boom
- Easy to use with quick, one-handed placement
- Maximum stability and secure fit for your busy life
- Excellent volume for easy listenin

Short summary description POLY MX250 Mobile Headset Wireless Bluetooth Black:
This short summary of the POLY MX250 Mobile Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY MX250 Mobile Headset, Wireless, Headset, Black

Long summary description POLY MX250 Mobile Headset Wireless Bluetooth Black:
This is an auto-generated long summary of POLY MX250 Mobile Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

POLY MX250 Mobile Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Other features
Compatibility
Telephone