location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX203-N1 Mobile Headset for Nokia Phones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37703-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 65 dB
Warranty: 1 year
Long product name POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black :
The long product name of POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX203-N1 Mobile Headset for Nokia Phones
More>>>
POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black:
The official description of POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the hands-free convenience and freedom of the MX203 from Plantronics®! Experience an exceptionally stable, comfortable fit and one-handed placement with the unique Flex Grip® design. Hear and be heard clearly in almost any environment with WindSmart® technology, providing Plantronics' distinctive sound clarity. Put an end to fumbling with easy access to one-touch call answer/end. This no-frills quality headset is perfect for your bustling life whether you are at your child’s soccer game, the grocery store, home or anywhere you need to be hands-free. You will love this lightweight, discreet and stable mobile headset – perfect for your busy life! The MX203 is compatible with today’s most popular mobile phones.
Product Features:
- For most Nokia phones with 2.5mm headset jack
- Compact, discreet and lightweight
- Be heard clearly with WindSmart® microphone
- Unparalleled comfort with unique Flex Grip® design
- Conveniently located one-touch call answer/end
- Easy to use with quick, one-handed placement
- Maximum stability and secure fit for your busy life
- Excellent volume for easy listening

Short summary description POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black:
This short summary of the POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY MX203-N1 Mobile Headset for Nokia Phones, Wired, 20 - 20000 Hz, Headset, Black

Long summary description POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black:
This is an auto-generated long summary of POLY MX203-N1 Mobile Headset for Nokia Phones Wired Black based on the first three specs of the first five spec groups.

POLY MX203-N1 Mobile Headset for Nokia Phones. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
Microphone in
Yes
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
65 dB
Microphone
Microphone frequency
90 - 10000 Hz
Other features
Compatibility
Telephone
Country Distributor
United Kingdom 1 distributor(s)