location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P361N SupraPlus SL Polaris Noise-Canceling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36835-03
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 19000 Hz 32 Ω 66 dB
Warranty: 2 year
Long product name POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired :
The long product name of POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P361N SupraPlus SL Polaris Noise-Canceling
More>>>
POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired:
The official description of POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Plantronics® SupraPlus SL headset family brings new standards in all-day comfort and reliability to telephone professionals. Enhanced receive-side audio quality, intelligent flexible boom and stylish design provide greater headset flexibility. SupraPlus SL offers monaural or binaural versions, voice tube or noise-canceling microphones.
Product Features:
- New silver color
- Noise-canceling microphone
- Includes Leatherette Ear Cushions, adhesive cord clip, and Plantronics logo carrying pouch
- Enhanced audio for greater listening accuracy

Short summary description POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired:
This short summary of the POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

POLY P361N SupraPlus SL Polaris Noise-Canceling, Wired, 20 - 19000 Hz, Headset

Long summary description POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired:
This is an auto-generated long summary of POLY P361N SupraPlus SL Polaris Noise-Canceling Headset Wired based on the first three specs of the first five spec groups.

POLY P361N SupraPlus SL Polaris Noise-Canceling. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 19000 Hz

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Acoustic system
Open
Headphone frequency
20 - 19000 Hz
Impedance
32 Ω
Headphone sensitivity
66 dB
Microphone
Microphone frequency
90 - 10000 Hz
Country Distributor
United Kingdom 1 distributor(s)