Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics CHS142N/A Monaural Black headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHS142N/A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34712-11
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8666
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 02 Dec 2017 09:10:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plantronics CHS142N/A Monaural Black headset :
The short editorial description of Plantronics CHS142N/A Monaural Black headset

CHS142N/A - Convertible Noise-Cancelling with Cordless Jack
More>>>
Short summary description Plantronics CHS142N/A Monaural Black headset:
This short summary of the Plantronics CHS142N/A Monaural Black headset data-sheet is auto-generated and uses the product title and the first six key specs.
Plantronics CHS142N/A, Monaural, Black, Wired, 20 - 20000 Hz, Open, 90 - 10000 Hz
Long summary description Plantronics CHS142N/A Monaural Black headset :

Plantronics CHS142N/A. Headset type: Monaural, Colour of product: Black. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz, Acoustic system: Open. Microphone frequency: 90 - 10000 Hz. Weight: 14 g

This is an auto-generated long summary of Plantronics CHS142N/A Monaural Black headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Italia 1 distributor(s)