location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P81N TriStar Polaris Noise-Canceling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33697-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black :
The long product name of POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P81N TriStar Polaris Noise-Canceling
More>>>
POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black:
The official description of POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With four sizes of earbuds and an adjustable receiver arm, the TriStar headset can be custom fitted to just about anyone. Weighing under one-half ounce, this headset is a pleasure to wear. Quick Disconnect lets you walk away from your phone while wearing your headset, noise-canceling microphone improves clarity of speech. Polaris headsets for use with phone systems with built-in amplifiers.
Product Features:
- The TriStar headset can be custom fitted to just about anyone
- Comfortable in-the-ear wearing style
- Noise-canceling microphone eliminates up to 75% of all background noise
- Quick Disconnect feature lets you walk away from the phone while still wearing your headset
- Polaris headsets for use with phone systems with built-in amplifiers

Short summary description POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black:
This short summary of the POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY P81N TriStar Polaris Noise-Canceling, Wired, 20 - 20000 Hz, Headset, Black

Long summary description POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black:
This is an auto-generated long summary of POLY P81N TriStar Polaris Noise-Canceling Headset Wired Black based on the first three specs of the first five spec groups.

POLY P81N TriStar Polaris Noise-Canceling. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Microphone
Microphone frequency
90 - 10000 Hz