location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PLANET Check ‘PLANET’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGB-SX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGB-SX2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711213687594
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘PLANET’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PLANET: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Complies with the IEEE 802.3ab/802.3z Gigabit Ethernet standard
  • - One 1000Mbps TP/LC fiber port
  • - Duplex/Single LC connector
  • - Differential PECL inputs and outputs
  • - Single power supply 3.3V
  • - TTL signal detection indicator
  • - Hot pluggable
  • - Class 1 laser product complies with EN 60825-1
  • - Plug and Play Installation
Long product name PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm :
The long product name of PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP-Port 1000BASE-SX mini-GBIC module – 2km
More>>>
Short summary description PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

PLANET MGB-SX2, Fiber optic, 1000 Mbit/s, SFP, LC, SX, 2000 m

Long summary description PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

PLANET MGB-SX2. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
PLANET

PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
(show image)
MGB-SX MGB-SX 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-TSX network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 850 nm
(show image)
MGB-TSX MGB-TSX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)