Pioneer logo

Pioneer VSX-917V-S 7.1 channels Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19062
Info modified on:
07 Mar 2024, 15:34:52
Long product name Pioneer VSX-917V-S 7.1 channels Silver:

VSX-917V-S 7 Channel A/V Receiver with HDMI Switching, Auto MCACC and USB Host (Silver)

Short summary description Pioneer VSX-917V-S 7.1 channels Silver:

Pioneer VSX-917V-S, 7.1 channels, 88 dB, 8 Ω, Wired, 395 W, 0.5 W

Long summary description Pioneer VSX-917V-S 7.1 channels Silver:

Pioneer VSX-917V-S. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 88 dB, Impedance: 8 Ω. Connectivity technology: Wired. Power consumption (typical): 395 W, Power consumption (standby): 0.5 W. Weight: 8.8 kg. Frequency band: 0.005 — 100, Power requirements: 220 — 230 V, 50/60 Hz, Dimensions (WxDxH): 420 x 352.5 x 158 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.