Pioneer logo

Pioneer VSX-817-K AV receiver 7.1 channels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24095
Info modified on:
04 Apr 2019, 07:53:56
Long product name Pioneer VSX-817-K AV receiver 7.1 channels Black:

VSX-817-K 7 Channel A/V Receiver with Auto MCACC and USB Host (Black)

Short summary description Pioneer VSX-817-K AV receiver 7.1 channels Black:

Pioneer VSX-817-K, 7.1 channels, 88 dB, 8 Ω, Wired, 360 W, 0.5 W

Long summary description Pioneer VSX-817-K AV receiver 7.1 channels Black:

Pioneer VSX-817-K. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 88 dB, Impedance: 8 Ω. Connectivity technology: Wired. Power consumption (typical): 360 W, Power consumption (standby): 0.5 W. Weight: 8.5 kg. Frequency band: 0.005 — 100, Power requirements: 220 — 230 V, 50/60 Hz, Dimensions (WxDxH): 420 x 352.5 x 158 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.