location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer SPH-DA130DAB car media receiver Black Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPH-DA130DAB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPH-DA130DAB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4988028372247
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer SPH-DA130DAB car media receiver Black Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 DIN Black
  • - Built-in display 17.8 cm (7") Equalizer
  • - AM, FM Radio Data System (RDS)
  • - Ready for iPod
  • - MP3 playback USB direct playback
  • - Bluetooth
  • - High pass filter
Long product name Pioneer SPH-DA130DAB car media receiver Black Bluetooth :
The long product name of Pioneer SPH-DA130DAB car media receiver Black Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Din, USB, DAB/DAB+, RDS FM/AM, Bluetooth, 6.2", 16:9 800 x 480, black
More>>>
Short summary description Pioneer SPH-DA130DAB car media receiver Black Bluetooth:
This short summary of the Pioneer SPH-DA130DAB car media receiver Black Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer SPH-DA130DAB, Black, 2 DIN, AAC, FLAC, MP3, WAV, WMA, JPEG, DIVX, FLV, H.264, MKV, MPEG2, MPEG4, 17.8 cm (7")

Long summary description Pioneer SPH-DA130DAB car media receiver Black Bluetooth:
This is an auto-generated long summary of Pioneer SPH-DA130DAB car media receiver Black Bluetooth based on the first three specs of the first five spec groups.

Pioneer SPH-DA130DAB. Product colour: Black, DIN size: 2 DIN. Audio formats supported: AAC, FLAC, MP3, WAV, WMA, Image formats supported: JPEG, Video formats supported: DIVX, FLV, H.264, MKV, MPEG2, MPEG4. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Supported radio bands: AM, FM. Cables included: USB

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:02:03
Uk has collected 1 expert review for Pioneer SPH-DA130DAB car media receiver Black Bluetooth and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%