location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-MJ551T-H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-MJ551T-H show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Calls/Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 8 - 28000 Hz 32 Ω 105 dB
  • - Microphone type: In-line
Long product name Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey :
The long product name of Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE-MJ551T-H - 8-28000 Hz, 105 dB, 32 Ohm, 40mm
More>>>
Short summary description Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey:
This short summary of the Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer SE-MJ551T-H, Wired, 8 - 28000 Hz, Calls/Music, Headphones, Black, Grey

Long summary description Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey:
This is an auto-generated long summary of Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey based on the first three specs of the first five spec groups.

Pioneer SE-MJ551T-H. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 8 - 28000 Hz. Cable length: 1.2 m, Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:30:41
Uk has collected 2 expert reviews for Pioneer SE-MJ551T-H headphones/headset Wired Head-band Calls/Music Black, Grey and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%