This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pioneer SE-CLX60 Headphones Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-CLX60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-CLX60-S
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3589
This statistic is based on the 96957 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:34:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer SE-CLX60 Headphones Silver :
The short editorial description of Pioneer SE-CLX60 Headphones Silver

SE-CLX60 - 5-24000 Hz, 100mW, 105dB
More>>>
Short summary description Pioneer SE-CLX60 Headphones Silver:
This short summary of the Pioneer SE-CLX60 Headphones Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer SE-CLX60, Headphones, Music, Silver, 1.2 m, Wired, 5 - 24000 Hz

Long summary description Pioneer SE-CLX60 Headphones Silver:
This is an auto-generated long summary of Pioneer SE-CLX60 Headphones Silver based on the first three specs of the first five spec groups.

Pioneer SE-CLX60. Product type: Headphones, Recommended usage: Music, Product colour: Silver. Connectivity technology: Wired. Headphone frequency: 5 - 24000 Hz, Impedance: 16 Ω, Headphone sensitivity: 105 dB. Weight: 6 g. Type: dynamic