location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer SE-CL331-L headphones/headset Wired Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-CL331-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-CL331-L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer SE-CL331-L headphones/headset Wired Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Headphones
  • - Wired
  • - Intraaural 10 - 20000 Hz 16 Ω 110 dB
Long product name Pioneer SE-CL331-L headphones/headset Wired Blue :
The long product name of Pioneer SE-CL331-L headphones/headset Wired Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fully-Enclosed Dynamic Washable Sports Headphones (Blue)
More>>>
Short summary description Pioneer SE-CL331-L headphones/headset Wired Blue:
This short summary of the Pioneer SE-CL331-L headphones/headset Wired Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer SE-CL331-L, Wired, 10 - 20000 Hz, 6 g, Headphones, Blue

Long summary description Pioneer SE-CL331-L headphones/headset Wired Blue:
This is an auto-generated long summary of Pioneer SE-CL331-L headphones/headset Wired Blue based on the first three specs of the first five spec groups.

Pioneer SE-CL331-L. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 1.2 m. Weight: 6 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:38
Uk has collected 2 expert reviews for Pioneer SE-CL331-L headphones/headset Wired Blue and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 02:23:38
The Pioneer SE-CL331-H headphones are very basic in-ear headphones. The only concession to the extra requirements of athletes is a small nubbin on the rear side of the earpiece that helps to keep them in place. Visit Group test: what are the best headp...
Bottom line Cheap and cheerful, the Pioneers offer basic sound quality that’s good enough for pop but falls a little short on the bass-heavy numbers so many of us favour for exercise. And while the fit was pretty good, they’re less secure than the headphones that...
60%
macworld.co.uk
Updated:
2016-11-15 02:23:38
The Pioneer SE-CL331-H headphones are probably the most basic of the headphones in this group test. The only concession to the extra requirements of athletes is a small nubbin on the rear side of the earpiece that helps to keep them in place. They look...
Good Good range of ear tips; comfortable; sound leakage was minimal...
Bad Not especially secure; basic sound quality...
60%