Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White Headphones
- - Wired
- - Intraaural 10 - 20000 Hz 16 Ω 110 dB
Long product name Pioneer SE-CL331-H headphones/headset Wired White
:
Fully-Enclosed Dynamic Washable Sports Headphones (White)
The long product name of Pioneer SE-CL331-H headphones/headset Wired White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Fully-Enclosed Dynamic Washable Sports Headphones (White)
More>>>
Short summary description Pioneer SE-CL331-H headphones/headset Wired White:
This short summary of the Pioneer SE-CL331-H headphones/headset Wired White data-sheet is auto-generated and uses the product title and the first six key specs.
Pioneer SE-CL331-H, Wired, 10 - 20000 Hz, 6 g, Headphones, White
Long summary description Pioneer SE-CL331-H headphones/headset Wired White:
This is an auto-generated long summary of Pioneer SE-CL331-H headphones/headset Wired White based on the first three specs of the first five spec groups.
Pioneer SE-CL331-H. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 1.2 m. Weight: 6 g. Product colour: White