Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43 inch Professional Plasma Display, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP-43MXE1-S
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9023
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 18 Feb 2020 13:20:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43") :
The short editorial description of Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43")

109.22 cm (43") Professional Plasma Display
More>>>
Short summary description Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43"):
This short summary of the Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43") data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer 43 inch Professional Plasma Display, Silver, 109.2 cm (43"), 1024 x 768 pixels, Plasma, Silver

Long summary description Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43"):
This is an auto-generated long summary of Pioneer 43 inch Professional Plasma Display, Silver 109.2 cm (43") based on the first three specs of the first five spec groups.

Pioneer 43 inch Professional Plasma Display, Silver. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 1200:1, Aspect ratio: 16:9. Weight: 33 kg. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details