location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43in HD ready plasma TV PDP-436FDE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP-436FDE show
Show alternative article codes used in the online market place
Category: TVs Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:50:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 109.2 cm (43") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1100 cd/m² 3000:1
  • - 292 W
Long product name Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m² :
The long product name of Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43in HD ready plasma TV PDP-436FDE
More>>>
Short summary description Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m²:
This short summary of the Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer 43in HD ready plasma TV PDP-436FDE, 109.2 cm (43"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m²:
This is an auto-generated long summary of Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m² based on the first three specs of the first five spec groups.

Pioneer 43in HD ready plasma TV PDP-436FDE. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:08:59
Uk has collected 2 expert reviews for Pioneer 43in HD ready plasma TV PDP-436FDE 109.2 cm (43") XGA Black 1100 cd/m² and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-23 14:08:56
There was a time when most high-end plasma TVs used to come with an external AV box. Taking all the ins and outs and itself connected to the screen with one cable, the idea was that hanging the TV on a wall suddenly became a clean process with less wir...
Good High definition playback excellent, Standard definition also reasonable...
Bad No digital tuner, Only one HDMI port...
Bottom line There was a time when most high-end plasma TVs used to come with an external AV box. Taking all the ins and outs and itself connected to the screen with one cable, the idea was that hanging the TV on a wall suddenly became a clean process with less wir...
80%