This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pioneer Xbox 360 Surround Sound System 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xbox 360 Surround Sound System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTPX360
Category
Collection of speakers in a home audio system.
Speaker Sets
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 13:18:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer Xbox 360 Surround Sound System 100 W :
The short editorial description of Pioneer Xbox 360 Surround Sound System 100 W

Xbox 360 Surround Sound System
More>>>
Short summary description Pioneer Xbox 360 Surround Sound System 100 W:
This short summary of the Pioneer Xbox 360 Surround Sound System 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer Xbox 360 Surround Sound System, 100 W, 270 x 100 x 90 mm, 800 g, 200 x 375 x 445 mm, 9 kg

Long summary description Pioneer Xbox 360 Surround Sound System 100 W:
This is an auto-generated long summary of Pioneer Xbox 360 Surround Sound System 100 W based on the first three specs of the first five spec groups.

Pioneer Xbox 360 Surround Sound System. RMS rated power: 100 W. Center speaker dimensions (WxDxH): 270 x 100 x 90 mm, Center speaker weight: 800 g. Subwoofer dimensions (WxHxD): 200 x 375 x 445 mm, Subwoofer weight: 9 kg