Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pioneer DVD-106S Internal White optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-106S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-106S
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4321
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 17 Oct 2017 15:24:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer DVD-106S Internal White optical disc drive :
The short editorial description of Pioneer DVD-106S Internal White optical disc drive

DVD-06S ATAPI Internal DVD-ROM Drive
More>>>
Short summary description Pioneer DVD-106S Internal White optical disc drive:
This short summary of the Pioneer DVD-106S Internal White optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer DVD-106S, White, 40x, 95 ms, 80 ms, 5 - 85%, 5 - 45 °C

Long summary description Pioneer DVD-106S Internal White optical disc drive:
This is an auto-generated long summary of Pioneer DVD-106S Internal White optical disc drive based on the first three specs of the first five spec groups.

Pioneer DVD-106S. Colour of product: White. CD read speed: 40x. DVD drive average random access time: 95 ms, CD-ROM drive average random access time: 80 ms. Height: 42.3 mm, Weight: 1 kg. Dimensions (WxDxH): 148 x 207.5 x 42.3 mm, Compatible operating systems: Windows XP/Me/2000/98/95 Windows NT 4.0/3.51 Windows 3.1 MS-DOS 6.0

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.