Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pioneer DCS-353 home cinema system 5.1 channels 360 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-353
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS353
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4440
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer DCS-353 home cinema system 5.1 channels 360 W :
The short editorial description of Pioneer DCS-353 home cinema system 5.1 channels 360 W

Home Cinema DVD System DCS-353, 360W, 5.1
More>>>
Short summary description Pioneer DCS-353 home cinema system 5.1 channels 360 W:
This short summary of the Pioneer DCS-353 home cinema system 5.1 channels 360 W data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer DCS-353, DVD player, 1 discs, 5.1 channels, 360 W, 60 W, 75 - 20000 Hz

Long summary description Pioneer DCS-353 home cinema system 5.1 channels 360 W:
This is an auto-generated long summary of Pioneer DCS-353 home cinema system 5.1 channels 360 W based on the first three specs of the first five spec groups.

Pioneer DCS-353. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 360 W. Center speaker RMS power: 60 W, Center speaker frequency range: 75 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 60 W, Number of satellite speakers: Bookshelf, Satellite speaker frequency range: 80 - 20000 Hz. Subwoofer frequency range: 30 - 2500 Hz, Subwoofer impedance: 4 Ω

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Uk has collected 2 expert reviews for Pioneer DCS-353 home cinema system 5.1 channels 360 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Nl heeft 2 proffesionele recensies verzameld voor Pioneer DCS-353 home cinema-systeem 5.1 kanalen 360 W. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Fr a recueilli 2 avis d’experts pour Pioneer DCS-353 Système home cinema 5.1 canaux 360 W et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
De hat 2 Expertenmeinungen über Pioneer DCS-353 Heimkino-System 5.1 Kanäle 360 W eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Testseek ha raccolto 2 recensioni da parte di esperti per Pioneer DCS-353 sistema home cinema 5.1 canali 360 W e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Es ha coleccionado 2 opiniones de expertos para Pioneer DCS-353 sistema de cine en casa 5.1 canales 360 W y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Dk har samlet 2 ekspertanmeldelser for Pioneer DCS-353 hjemmebiograf 5.1 kanaler 360 W og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:42
Se har samlat in 2 experttester för Pioneer DCS-353 hemmabiosystem 5.1 kanaler 360 W och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
stuff.tv
Updated:
2016-11-15 02:23:42
The design of the DCS-353 may be as appealing as a wet cardboard box, but it’s anything but dull. For just £280 (or less online), you get a home cinema system with an HDMI connection, USB input, DivX compatibility, and an FM/AM tuner. If we mention...
Good Impressive build. HDMI. Sharp, vivid picture. Can upscale to 720p and 1080i...
Bad Bass is a little warm. No component video for those who don’t have HDMI...
Bottom line A budget bonanza, ideal for sensible spenders. Serves up crisp, detailed imagers via HDMI and impressive surround sound too...
100%
computerwoche.de
Updated:
2020-01-11 17:51:07
KOMPAKT: Die Heimkino-Sets der Einsteigerklasse sind vielseitig: Radio-Tuner, USB-Schnittstelle und die Möglichkeit, fast alle Video- und Audioformate wiedergeben zu können, lassen bei günstigen Preisen Jubel aufkommen. Bei Klang und Konnektivität müssen...
0%
Show all
Customer service details