location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer FH-X840DAB Black 50 W Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH-X840DAB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3024144
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer FH-X840DAB Black 50 W Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 DIN 50 W 4.0 channels Black
  • - Built-in display LCD
  • - AM, DAB, DAB+, FM
  • - Ready for iPod iPod Direct Control iPod connectivity
  • - MP3 playback USB direct playback
  • - Bluetooth USB port AUX in
Long product name Pioneer FH-X840DAB Black 50 W Bluetooth :
The long product name of Pioneer FH-X840DAB Black 50 W Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50W x 4, LCD Display, 210,000 Colours, RDS FM / AM, DAB / DAB+, CD/-R/-RW, MP3, WMA, WAV, AAC
More>>>
Short summary description Pioneer FH-X840DAB Black 50 W Bluetooth:
This short summary of the Pioneer FH-X840DAB Black 50 W Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer FH-X840DAB, Black, 1 DIN, 50 W, 4.0 channels, 50 W, CD, CD-R, CD-RW

Long summary description Pioneer FH-X840DAB Black 50 W Bluetooth:
This is an auto-generated long summary of Pioneer FH-X840DAB Black 50 W Bluetooth based on the first three specs of the first five spec groups.

Pioneer FH-X840DAB. Product colour: Black, DIN size: 1 DIN, Output power: 50 W. Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Display type: LCD, Display number of colours: 210000 colours, Display number of lines: 1.5 lines. Supported radio bands: AM, DAB, DAB+, FM

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:10:45
Uk has collected 1 expert review for Pioneer FH-X840DAB Black 50 W Bluetooth and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%