location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Audiophile 2496 Internal 2.0 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audiophile 2496
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US41500C
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pinnacle Audiophile 2496 Internal 2.0 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 24 bit 104 dB
  • - PCI
  • - Internal
Long product name Pinnacle Audiophile 2496 Internal 2.0 channels PCI :
The long product name of Pinnacle Audiophile 2496 Internal 2.0 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audiophile 2496, 4-In/4-Out Audio Card with MIDI and Digital I/O
More>>>
Short summary description Pinnacle Audiophile 2496 Internal 2.0 channels PCI:
This short summary of the Pinnacle Audiophile 2496 Internal 2.0 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Audiophile 2496, 2.0 channels, Internal, 24 bit, 104 dB, PCI

Long summary description Pinnacle Audiophile 2496 Internal 2.0 channels PCI:
This is an auto-generated long summary of Pinnacle Audiophile 2496 Internal 2.0 channels PCI based on the first three specs of the first five spec groups.

Pinnacle Audiophile 2496. Audio output channels: 2.0 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 104 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.002%, Compatibility: ASIO 2, MME, Sound Manager, OMS, DirectX, GSIF, Mac OS X Core Audio / Core MIDI.. Bundled software: Maximum Audio Tools, Ableton Live Lite 5. Minimum processor: Pentium II 400, G3/G4 500MHz

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Audiophile 192 Internal 5.1 channels PCI
(show image)
9900-50768-00 Audiophile 192 0.00
(excl. VAT)
0 (incl. VAT)