Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle Delta 44 Internal 2.0 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Delta 44
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US41110L
Category
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3840
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 29 Mar 2017 12:33:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Delta 44 Internal 2.0 channels PCI :
The short editorial description of Pinnacle Delta 44 Internal 2.0 channels PCI

Delta 44, Professional 4-In/4-Out Audio Card
More>>>
Short summary description Pinnacle Delta 44 Internal 2.0 channels PCI:
This short summary of the Pinnacle Delta 44 Internal 2.0 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Delta 44, 2.0 channels, 24 bit, 103 dB, 22 - 22000 Hz, PCI, 0.002%

Long summary description Pinnacle Delta 44 Internal 2.0 channels PCI:
This is an auto-generated long summary of Pinnacle Delta 44 Internal 2.0 channels PCI based on the first three specs of the first five spec groups.

Pinnacle Delta 44. Audio output channels: 2.0 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 103 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.002%, Compatibility: ASIO 2, MME, Sound Manager, OMS, DirectX, GSIF, Mac OS X Core Audio / Core MIDI.. Bundled software: Maximum Audio Tools, Ableton Live Lite 5, Compatible operating systems: Windows 98SE, Me, 2000 (SP4), XP (SP2), Mac OS 9.2.2, OS X 10.1.5, 10.2.6.. Minimum processor: Pentium II 400, G3/G4 500MHz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details