location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Studiophile AV40 MKII Black Wired 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studiophile AV40 MKII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-65140-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0724643112929 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pinnacle Studiophile AV40 MKII Black Wired 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 W 2.0 channels
  • - 85 - 20000 Hz
  • - Black
Long product name Pinnacle Studiophile AV40 MKII Black Wired 20 W :
The long product name of Pinnacle Studiophile AV40 MKII Black Wired 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Studiophile AV40 MKII
More>>>
Short summary description Pinnacle Studiophile AV40 MKII Black Wired 20 W:
This short summary of the Pinnacle Studiophile AV40 MKII Black Wired 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Studiophile AV40 MKII, 2.0 channels, Wired, 20 W, 85 - 20000 Hz, Black

Long summary description Pinnacle Studiophile AV40 MKII Black Wired 20 W:
This is an auto-generated long summary of Pinnacle Studiophile AV40 MKII Black Wired 20 W based on the first three specs of the first five spec groups.

Pinnacle Studiophile AV40 MKII. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 20 W, Frequency range: 85 - 20000 Hz, Sensitivity: 101.5 dB. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 12:46:52
Uk has collected 20 expert reviews for Pinnacle Studiophile AV40 MKII Black Wired 20 W and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-11-10 12:46:52
To be fair, professionals would likely put the AV 40s on speaker stands behind the desk where they belong, so this might not be a fair complaint. But this is a consumer-level review and it has to be mentioned. Aside from this, the AV 40s offer indisputable sound quality and pro-level connectivity options that make them an attractive product for enthusiasts.
0%
expertreviews.co.uk
Updated:
2016-11-10 12:46:52
Speakers that go for quality over quantity. Affordable speakers that bridge the gap between PC and studio. Home entertainment speakers aim to make everything sound impressive; music production speakers are designed to reproduce sounds accurately. Tha...
100%
macworld.co.uk
Updated:
2016-11-10 12:46:52
These compact magnetically shielded speakers offer remarkable clarity, delivering crisp sound across the acoustic range, with accurate bass and a pleasing rendition of transient notes in songs. The powered speakers offer 20W per channel. Their design r...
Good Excellent sound, compact and magnetically shielded...
Bad Traditional appearance, input ?via RCA or TRS cable, pricey for casual users...
Bottom line Used in tandem with Logic or GarageBand and an M-Audio keyboard or other instrument, they provide an excellent high-quality monitor system at an affordable price...
100%
pcmag.com
Updated:
2016-11-10 12:46:52
Avid's M-Audio subsidiary recently updated its popular AV 40 powered speakers, but you wouldn't know it from the company's website. Some retail outlets are referring to it as the "AV 40 mkII" or, simply, the "new version," but M-Audio didn't give it a new...
Good Clean, powerful sound. Reasonable low-end extension for a 2.0 system. Relatively flat response means you can use these as studio monitors in a pinch. Solid build quality. Plenty of connection choices.
Bad Large for powered PC speakers. Slightly recessed high end. Still lack low-end punch compared with similarly priced 2.1 systems. Rear-mounted power switch is a pain...
Bottom line The M-Audio AV 40 remains a solid performer after some running manufacturing changes, and still straddles the line between higher-end home audio speakers and low-end studio monitors...
70%
tomshardware.com
Updated:
2016-11-10 12:46:52
To be fair, professionals would likely put the AV 40s on speaker stands behind the desk where they belong, so this might not be a fair complaint. But this is a consumer-level review and it has to be mentioned. Aside from this, the AV 40s offer indisputable sound quality and pro-level connectivity options that make them an attractive product for enthusiasts.
0%
toptenreviews.com
Updated:
2016-11-10 12:46:52
The M-Audio Studiophile AV 40 Desktop Speaker System is an excellent set of 2.0 speakers that delivers an all-around great sound experience. The speakers may be a little large, but the dual-driver system takes advantage of that size, particularly the 4...
Good Excellent sound, designed like a highend studio monitor...
Bad Expensive.
Bottom line Despite its high costs, this is a 2.0 speaker system to consider...
88%
wired.com
Updated:
2016-11-10 12:46:52
You've got, like, a petabyte of music on your PC, but those built-in speakers can barely squeeze out a new-email alert. Pump up the volume with a proper desktop sound system.M-Audio Studiophile AV 40Bowers & Wilkins MM-1Joey Roth Ceramic...
Good Peerless audio quality. Great value. Waketheneighbors loud. Magnetically shielded, so you won't catch a buzz off your cell phone or mess with your laptop's screen. Handy headphone jack lets you work musicians' hours while housemates snooze.
Bad With 6 x 7.25inch footprints, they do take up room (and at 14 pounds a pair, you won't be moving them around much). Backside power switch means you're constantly doing a reacharound at bedtime.
90%
macworld.com
Updated:
2016-11-10 12:46:52
Over the past few weeks, we’ve reviewed a series of 2.0 computer speakers—systems that comprise compact, powered left and right speakers. In those reviews, we’ve noted that compared to 2.1 systems—which use even smaller left and right satellites for hi...
90%
modsynergy.com
Updated:
2016-11-10 12:46:52
I cannot say enough about the M-Audio Studiophile AV 40 Desktop Speaker System. They are a wonderfully balanced speaker system in all regards. These speakers literally make you taste what you hear. Since 2003, I’ve never given an...
Bottom line I cannot say enough about the M-Audio Studiophile AV 40 Desktop Speaker System. They are a wonderfully balanced speaker system in all regards. These speakers literally make you taste what you hear. Since 2003, I’ve never given an Editor’s C...
0%
Computerpoweruser.com
Updated:
2016-11-10 12:46:52
Inputs: RCA line input, 1/4-inch TRS input, 1/8-inch aux input (front); Outputs: 1/8-inch headphone output; Frequency response: 85Hz to 20kHz; Power: 20 watts continuous; Dimensions: 8.75 x 6 x 7.25 inches (HxWxD) Usually, if I see a company stamp a pa...
80%
futurelooks.com
Updated:
2016-11-10 12:46:52
If you’re looking for a set of bargain speakers to use with your budget-minded computer, you might as well start looking elsewhere. The price tag on the M-Audio Studiophile AV 40 Desktop Speaker System is not for the faint of heart. Carrying an MSRP...
Bottom line For the average computer user or even someone looking to play some video games on their television, the M-Audio Studiophile AV40 Desktop Speaker System is high quality, compact, and totally overkill. They’re definitely built well with a good amount...
85%
slashgear.com
Updated:
2016-11-10 12:46:52
I’ve had my M-Audio Studiophile AV40’s in place for a little while, so I thought that I would share my findings with you. First, let me just say that these are amazing. When you first get these out of the box you notice one thing, they are he...
0%
ixbtlabs.com
Updated:
2016-11-10 12:46:52
M-Audio presented the Studiophile AV40 and AV20 active speakers at Winter NAMM. They are positioned as a compact solution for limited space or travelling musicians. Digits in the model name denote the amp power. The Studiophile AV40 speakers have MDF c...
0%
maximumpc.com
Updated:
2016-11-10 12:46:52
Considering their $200 price tag, it’s amazing to see how many professional features M-Audio’s Studiophile AV 40 reference monitors are packed with, including 1/4-inch balanced inputs that can accommodate long cable runs. But you know the company had t...
Good Delivers full spectrum of sound.
Bad Delivers distracting funky buzz, too.
70%
Country Distributor
United Kingdom 1 distributor(s)