Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Headphones
- - Wired
- - Circumaural 10 - 20000 Hz 116 dB
Long product name Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black
:
Studiophile Q40, Closed-Back Dynamic Headphones
The long product name of Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Studiophile Q40, Closed-Back Dynamic Headphones
More>>>
Short summary description Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black:
This short summary of the Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.
Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones, Wired, 10 - 20000 Hz, 250 g, Headphones, Black
Long summary description Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black:
This is an auto-generated long summary of Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones Wired Black based on the first three specs of the first five spec groups.
Pinnacle Studiophile Q40, Closed-Back Dynamic Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Weight: 250 g. Product colour: Black