location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Axiom 49 MIDI keyboard 49 keys USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Axiom 49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-51412-10
Category:
Piano-style user interface keyboard device used for sending MIDI signals or commands over a USB or MIDI cable to other devices connected and operating on the same MIDI protocol interface.
MIDI Keyboards Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Axiom 49 MIDI keyboard 49 keys USB :
The long product name of Pinnacle Axiom 49 MIDI keyboard 49 keys USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Axiom 49, Advanced 49-Key Semi-Weighted USB MIDI Controller
More>>>
Short summary description Pinnacle Axiom 49 MIDI keyboard 49 keys USB:
This short summary of the Pinnacle Axiom 49 MIDI keyboard 49 keys USB data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Axiom 49, 49 keys, USB, 4.5 kg, Pentium 3, 800 MHz, Mac G3 800/G4 733 MHz, Windows XP (SP2), Vista (32 bit), MAC OS X 10.3.9, MAC OS X 10.4.2, MAC OS X 10.5.1., 810 x 285 x 66 mm

Long summary description Pinnacle Axiom 49 MIDI keyboard 49 keys USB:
This is an auto-generated long summary of Pinnacle Axiom 49 MIDI keyboard 49 keys USB based on the first three specs of the first five spec groups.

Pinnacle Axiom 49. MIDI-keyboard number of keys: 49 keys. Interface: USB. Weight: 4.5 kg. Minimum processor: Pentium 3, 800 MHz, Mac G3 800/G4 733 MHz. Compatible operating systems: Windows XP (SP2), Vista (32 bit), MAC OS X 10.3.9, MAC OS X 10.4.2, MAC OS X 10.5.1., Dimensions (WxDxH): 810 x 285 x 66 mm, Minimum system requirements: Windows 256 MB RAM, OS X 10.3.9 - 256 MB RAM, OS X 10.4.2, 10.5.1 - 512 MB RAM.

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Axiom 25 MIDI keyboard 25 keys USB
(show image)
9900-51411-10 Axiom 25 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Axiom 61 MIDI keyboard 61 keys USB
(show image)
9900-51413-10 Axiom 61 0.00
(excl. VAT)
0 (incl. VAT)