location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Fast Track Pro 4.0 channels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Track Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-51076-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0612391440503 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 10:43:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Fast Track Pro 4.0 channels USB :
The long product name of Pinnacle Fast Track Pro 4.0 channels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile 4 x 4 USB Audio/MIDI Interface with Preamps
More>>>
Short summary description Pinnacle Fast Track Pro 4.0 channels USB:
This short summary of the Pinnacle Fast Track Pro 4.0 channels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Fast Track Pro, 4.0 channels, 24 bit, -101 dB, USB

Long summary description Pinnacle Fast Track Pro 4.0 channels USB:
This is an auto-generated long summary of Pinnacle Fast Track Pro 4.0 channels USB based on the first three specs of the first five spec groups.

Pinnacle Fast Track Pro. Audio output channels: 4.0 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): -101 dB. Host interface: USB. Total Harmonic Distortion (THD): 0.005%. Bundled software: Ableton Live Lite inTone/Express Bundle. Minimum RAM: 256 MB, Minimum processor: Pentium 3 – 500 MHz

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:33:12
Uk has collected 1 expert review for Pinnacle Fast Track Pro 4.0 channels USB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 10:33:12
M-Audios Fast Track Pro is an external USB audio and MIDI interface designed for home audio production. With its huge range of ports, you can use it to connect almost any audio kit to your PC. Two multipurpose ports on the front can take ¼in jacks...
80%
Country Distributor
United Kingdom 1 distributor(s)