Long product name Pinnacle Sustain Pedal 2
:
Professional Piano Style Pedal
The long product name of Pinnacle Sustain Pedal 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Professional Piano Style Pedal
More>>>
Short summary description Pinnacle Sustain Pedal 2:
This short summary of the Pinnacle Sustain Pedal 2 data-sheet is auto-generated and uses the product title and the first six key specs.
Pinnacle Sustain Pedal 2, Acrylic, 400 g, Black
Long summary description Pinnacle Sustain Pedal 2:
This is an auto-generated long summary of Pinnacle Sustain Pedal 2 based on the first three specs of the first five spec groups.
Pinnacle Sustain Pedal 2. Material: Acrylic. Weight: 400 g. Product colour: Black