Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle Oxygen 61 MIDI keyboard 61 keys USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oxygen 61
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-41394-10
Category
Piano-style user interface keyboard device used for sending MIDI signals or commands over a USB or MIDI cable to other devices connected and operating on the same MIDI protocol interface.
MIDI Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4715
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Oxygen 61 MIDI keyboard 61 keys USB :
The short editorial description of Pinnacle Oxygen 61 MIDI keyboard 61 keys USB

Oxygen 61, 61-Key USB MIDI Controller
More>>>
Short summary description Pinnacle Oxygen 61 MIDI keyboard 61 keys USB:
This short summary of the Pinnacle Oxygen 61 MIDI keyboard 61 keys USB data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Oxygen 61, 61 keys, USB, Pentium 3, 800 MHz, Mac G3 800/G4 733 MHz, Windows XP (SP2), Vista (32 bit), Mac OS X 10.2.8, 10.3.4, 10.4.2, 10.5.1., 960 x 249 x 89 mm, Windows XP (SP2), Vista (32 bit): 256 MB RAM, DirectX 9.0b, Mac OS X 10.2.8, 10.3.4: 256 MB RAM,...

Long summary description Pinnacle Oxygen 61 MIDI keyboard 61 keys USB:
This is an auto-generated long summary of Pinnacle Oxygen 61 MIDI keyboard 61 keys USB based on the first three specs of the first five spec groups.

Pinnacle Oxygen 61. MIDI-keyboard number of keys: 61 keys. Interface: USB. Minimum processor: Pentium 3, 800 MHz, Mac G3 800/G4 733 MHz. Compatible operating systems: Windows XP (SP2), Vista (32 bit), Mac OS X 10.2.8, 10.3.4, 10.4.2, 10.5.1., Dimensions (WxDxH): 960 x 249 x 89 mm, Minimum system requirements: Windows XP (SP2), Vista (32 bit): 256 MB RAM, DirectX 9.0b, Mac OS X 10.2.8, 10.3.4: 256 MB RAM,.... Bundled software: Ableton Live Lite

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details