Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle StudioPro 3 loudspeaker 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StudioPro 3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-41319-00
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Aug 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4693
This statistic is based on the 81247 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-08-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79396 free Open Icecat users.
Info modified on: 26 Jan 2018 07:27:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle StudioPro 3 loudspeaker 10 W Black :
The short editorial description of Pinnacle StudioPro 3 loudspeaker 10 W Black

StudioPro 3
More>>>
Short summary description Pinnacle StudioPro 3 loudspeaker 10 W Black:
This short summary of the Pinnacle StudioPro 3 loudspeaker 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle StudioPro 3, 2.0 channels, 10 W, 100 - 20000 Hz, 10000 Ω, Black

Long summary description Pinnacle StudioPro 3 loudspeaker 10 W Black:
This is an auto-generated long summary of Pinnacle StudioPro 3 loudspeaker 10 W Black based on the first three specs of the first five spec groups.

Pinnacle StudioPro 3. Audio output channels: 2.0 channels. RMS rated power: 10 W, Frequency range: 100 - 20000 Hz, Impedance: 10000 Ω, Sensitivity: 90 dB. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:33:13
Testseek has collected 1 expert review for Pinnacle StudioPro 3 loudspeaker 10 W Black and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%
Source Review comments Score
maximumpc.com
Updated:
2017-03-01 10:33:13
We so dug M-Audio’s Studiophile LX4 speaker system that we named it “Gear of the Year” in our December 2005 issue, and we looked forward to seeing what the company could do for those of us with smaller budgets. The answer? Not enough. M-Audio’s StudioP...
70%
Customer service details