Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle Studio Pack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-40813-00
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4093
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 26 Jan 2018 07:27:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Studio Pack Black :
The short editorial description of Pinnacle Studio Pack Black

Studio Pack, Mobile Laptop Studio Backpack
More>>>
Short summary description Pinnacle Studio Pack Black:
This short summary of the Pinnacle Studio Pack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Studio Pack, Black, Nylon, 305 mm, 203 mm, 457 mm, 1.97 kg

Long summary description Pinnacle Studio Pack Black:
This is an auto-generated long summary of Pinnacle Studio Pack Black based on the first three specs of the first five spec groups.

Pinnacle Studio Pack. Product colour: Black, Material: Nylon. Width: 305 mm, Depth: 203 mm, Height: 457 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details