Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle Aries, Professional Condenser Vocal Microphone Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aries, Professional Condenser Vocal Microphone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-40798-00
Category
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Aug 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4037
This statistic is based on the 81247 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-08-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79396 free Open Icecat users.
Info modified on: 02 Sep 2017 03:46:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Aries, Professional Condenser Vocal Microphone Wired :
The short editorial description of Pinnacle Aries, Professional Condenser Vocal Microphone Wired

Aries, Professional Condenser Vocal Microphone
More>>>
Short summary description Pinnacle Aries, Professional Condenser Vocal Microphone Wired:
This short summary of the Pinnacle Aries, Professional Condenser Vocal Microphone Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Aries, Professional Condenser Vocal Microphone, -37 dB, 200 Ω, Wired, 48 V, 40 x 40 x 160 mm, 260 g

Long summary description Pinnacle Aries, Professional Condenser Vocal Microphone Wired:
This is an auto-generated long summary of Pinnacle Aries, Professional Condenser Vocal Microphone Wired based on the first three specs of the first five spec groups.

Pinnacle Aries, Professional Condenser Vocal Microphone. Microphone sensitivity: -37 dB, Microphone input impedance: 200 Ω. Connectivity technology: Wired. Operating voltage: 48 V. Dimensions (WxDxH): 40 x 40 x 160 mm, Weight: 260 g, Connector(s): 1 x XLR (3-pin)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details