location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-AUDIO Delta 66 Audio Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-40755-00
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI :
The long product name of Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M-AUDIO Delta 66 Audio Card
More>>>
Short summary description Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI:
This short summary of the Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle M-AUDIO Delta 66 Audio Card, 5.1 channels, Internal, 24 bit, PCI

Long summary description Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI:
This is an auto-generated long summary of Pinnacle M-AUDIO Delta 66 Audio Card Internal 5.1 channels PCI based on the first three specs of the first five spec groups.

Pinnacle M-AUDIO Delta 66 Audio Card. Audio output channels: 5.1 channels, Audio quality: 24 bit, Frequency range: 22 - 22000 Hz. Host interface: PCI. Total Harmonic Distortion (THD): 0.0043%. Minimum RAM: 64 MB, Minimum processor: G3, G4 500MHz. Weight: 363 g