Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle Studiophile AV 30 30 W Black Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studiophile AV 30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8250-10006-61 show
Show alternative article codes used in the online market place
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4734
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 01 Jun 2018 18:58:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Studiophile AV 30 30 W Black Wired :
The short editorial description of Pinnacle Studiophile AV 30 30 W Black Wired

Studiophile AV 30, 2.0, 30W, Black
More>>>
Short summary description Pinnacle Studiophile AV 30 30 W Black Wired:
This short summary of the Pinnacle Studiophile AV 30 30 W Black Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Studiophile AV 30, 2.0 channels, Wired, 30 W, Black

Long summary description Pinnacle Studiophile AV 30 30 W Black Wired:
This is an auto-generated long summary of Pinnacle Studiophile AV 30 30 W Black Wired based on the first three specs of the first five spec groups.

Pinnacle Studiophile AV 30. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 30 W. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array