location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Dazzle Video Creator Platinum video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dazzle Video Creator Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230-10064-21
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2022 10:26:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Dazzle Video Creator Platinum video capturing device :
The long product name of Pinnacle Dazzle Video Creator Platinum video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dazzle Video Creator Platinum
More>>>
Short summary description Pinnacle Dazzle Video Creator Platinum video capturing device:
This short summary of the Pinnacle Dazzle Video Creator Platinum video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Dazzle Video Creator Platinum, USB 2.0, 2.4 GHz, 512 MB, 1 GB

Long summary description Pinnacle Dazzle Video Creator Platinum video capturing device:
This is an auto-generated long summary of Pinnacle Dazzle Video Creator Platinum video capturing device based on the first three specs of the first five spec groups.

Pinnacle Dazzle Video Creator Platinum. Interface: USB 2.0. Minimum processor: 2.4 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:18:51
Uk has collected 8 expert reviews for Pinnacle Dazzle Video Creator Platinum video capturing device and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Kickstartnews.com
Updated:
2011-10-04 02:18:51
Dazzle Video Creator Platinum & Dazzle Video Creator Plus is easy to use. Produces good quality results. The tool did exactly what was advertised and with great ease. If you want a really simple device for converting, editing and transfering video to D...
80%
v3.co.uk
Updated:
2011-10-04 02:18:51
Convert old video tapes easily...
80%
smartcomputing.com
Updated:
2011-10-04 02:18:51
Recently, a friend and I were reminiscing about our college days, which took me back to when I was an up-and-comer at the University of Nebraska-Kearney (www.unk.edu) and hosted a sports talk show called “The Lady Loper Show” for the campus TV...
0%
Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Dazzle DVD Recorder video capturing device
(show image)
8230-10063-11 Dazzle DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Dazzle Video Creator video capturing device
(show image)
8230-10063-81 Dazzle Video Creator 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Dazzle DVD Recorder, DE video capturing device
(show image)
8230-10063-01 Dazzle DVD Recorder, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)