Pinnacle logo

Pinnacle PCTV Analog Pro PCI 110i, F Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140864
Info modified on:
04 Apr 2019, 05:54:06
Long product name Pinnacle PCTV Analog Pro PCI 110i, F Internal:

PCTV Analog Pro PCI 110i, F

Short summary description Pinnacle PCTV Analog Pro PCI 110i, F Internal:

Pinnacle PCTV Analog Pro PCI 110i, F, DivX, PCI, 500 g, 256 MB, 5 MB, Pentium 4 1.8 GHz

Long summary description Pinnacle PCTV Analog Pro PCI 110i, F Internal:

Pinnacle PCTV Analog Pro PCI 110i, F. Video formats supported: DivX. Interface type: PCI. Package weight: 500 g. Minimum RAM: 256 MB, Minimum storage drive space: 5 MB, Minimum processor: Pentium 4 1.8 GHz. Minimum system requirements: CD-ROM, Compatible operating systems: Windows XP Home Windows XP Professional Windows XP MCE 2005, Bundled software: Pinnacle MediaCenter 4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.