Long product name Pigna Fruits writing notebook A4 40 sheets Multicolour
:
CF 5 CARTELLETTA AD ANELLI A4 D30
The long product name of Pigna Fruits writing notebook A4 40 sheets Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CF 5 CARTELLETTA AD ANELLI A4 D30
More>>>
Short summary description Pigna Fruits writing notebook A4 40 sheets Multicolour:
This short summary of the Pigna Fruits writing notebook A4 40 sheets Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Pigna Fruits, Multicolour, A4, 40 sheets, 80 g/m²
Long summary description Pigna Fruits writing notebook A4 40 sheets Multicolour:
This is an auto-generated long summary of Pigna Fruits writing notebook A4 40 sheets Multicolour based on the first three specs of the first five spec groups.
Pigna Fruits. Product colour: Multicolour, Format: A4, Sheets quantity: 40 sheets, Media weight: 80 g/m²