location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Piel Frama Check ‘Piel Frama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U762P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U762P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8428863057627
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Piel Frama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 11.9 cm (4.7") Apple
  • - Fuchsia
  • - Dust resistant, Scratch resistant, Splash proof
  • - Desktop stand Card pocket
Long product name Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia :
The long product name of Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case for iPhone 7, 4.7", Fucsia
More>>>
Short summary description Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia:
This short summary of the Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia data-sheet is auto-generated and uses the product title and the first six key specs.

Piel Frama U762P, Folio, Apple, iPhone 7, 11.9 cm (4.7"), Fuchsia

Long summary description Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia:
This is an auto-generated long summary of Piel Frama U762P mobile phone case 11.9 cm (4.7") Folio Fuchsia based on the first three specs of the first five spec groups.

Piel Frama U762P. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Fuchsia, Desktop stand, Number of card pockets: 2