Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phybridge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV-FLX-024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV-FLX-024 show
Show alternative article codes used in the online market place
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhybridge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3011
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 10 Sep 2019 15:21:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black :
The short editorial description of Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black

2x mini-GBIC, RJ-45, 1Gb/s, PoE, 435 x 252 x 44.5 mm, 3340 g
More>>>
Short summary description Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
This short summary of the Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Phybridge NV-FLX-024, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of Phybridge NV-FLX-024 network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

Phybridge NV-FLX-024. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3,IEEE 802.3af,IEEE 802.3at,IEEE 802.3z. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Country Distributor
Deutschland 1 distributor(s)