Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Photofast
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iTypeC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITYPEC128GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712764483512
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhotofast: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7830
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 01 Oct 2019 12:12:44
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White :
The short editorial description of Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White

128GB, Type C/Lightning/USB 3.0/Micro USB, 17g
More>>>
Short summary description Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White:
This short summary of the Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White data-sheet is auto-generated and uses the product title and the first six key specs.

Photofast iTypeC, 128 GB, USB Type-C / Lightning, 3.2 Gen 1 (3.1 Gen 1), Cap, 17 g, White

Long summary description Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White:
This is an auto-generated long summary of Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White based on the first three specs of the first five spec groups.

Photofast iTypeC. Capacity: 128 GB, Device interface: USB Type-C / Lightning, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Password protection. Weight: 17 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Uk has collected 7 expert reviews for Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Nl heeft 7 proffesionele recensies verzameld voor Photofast iTypeC USB flash drive 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Wit. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Fr a recueilli 7 avis d’experts pour Photofast iTypeC lecteur USB flash 128 Go USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Blanc et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
De hat 7 Expertenmeinungen über Photofast iTypeC USB-Stick 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Weiß eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Testseek ha raccolto 7 recensioni da parte di esperti per Photofast iTypeC unità flash USB 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Bianco e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Es ha coleccionado 7 opiniones de expertos para Photofast iTypeC unidad flash USB 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Blanco y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Dk har samlet 7 ekspertanmeldelser for Photofast iTypeC USB-nøgle 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Hvid og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:44:47
Se har samlat in 7 experttester för Photofast iTypeC USB-sticka 128 GB USB Type-C / Lightning 3.2 Gen 1 (3.1 Gen 1) Vit och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
hardware.info
Updated:
2017-12-22 06:44:47
De usb flashdrive is zo ingeburgerd, dat je er eigenlijk niet bij stil staat. Toch moet ook dit gebruiksvoorwerp met zijn tijd mee: usb type-c komt steeds vaker voor, er zijn zelfs apparaten met alleen deze aansluiting. Wil je dan het gemak van een gehe...
Bottom line ConclusieNa maar liefst twintig sticks bekeken te hebben, vallen we bijna van onze stoel van de enorme prijs- en prestatieverschillen. Je kunt voor een gigabyte 44 cent betalen bij Kingston of voor dezelfde hoeveelheid het driedubbele bij Sandisks Photofa...
0%
curved.de
Updated:
2017-12-22 06:44:47
Vier Anschlüsse für einen Speicherstick: OK, das waren jetzt genug Film-Wortspiele für den Photofast iType-C. Was das kleine Gadget alles kann erfahrt Ihr im Test.Mit USB-C beim neuesten MacBook Pro hat ein neuer Anschluss endgültig etabliert, aber viele...
Good Alle wichtigen Anschlüsse, One-App...
Bad Verarbeitung...
Bottom line Der Photofast iType-C ist die passende Weiterentwicklung der verschiedenen Speichermedien von Photofast. Mit den vier verschiedenen Anschlüssen seid Ihr für alle Eure aktuellen technischen Geräte gerüstet. Der Datenaustausch mit dem iPhone gestaltet sich...
85%
4pda.ru
Updated:
2017-12-22 06:44:47
На что только ни способны современные мобильные гаджеты: фото, видео, музыка и игровой досуг, да ещё и в работе здорово помогают. Производители усердно трудятся над улучшением каждой детали, но с каждым годом одна из них приносит нам всё больше и больше н...
Good поддержка всех типов разъёмов, медиаплеер в iOSприложении, возможность шифрования данных...
Bad легко потерять колпачки разъёмов, загораживает соседний USBпорт ноутбука...
Bottom line Накопитель PhotoFast iType-C можно смело назвать одним из самых функциональных решений для привычной работы с файлами и данными на iOS устройствах. Один компактный аксессуар на 64/128/200 ГБ разом убирает все ограничения системы и позволяет в привычном...
0%
9to5mac.com
Updated:
2018-06-28 18:28:33
I've reviewed a lot of Lightning thumb drives in the past, which allow you to transfer and stream files from the drive directly to an iPhone or iPad with a built-in Lightning connector and companion app. On the other end is usually a USB-A connector to do...
Bottom line There are other USB-C drives, and other thumb drives that have a built-in Lightning connector and USB-A or micro-USB, but this is the first Made-for-iPhone— meaning it has received Apple's seal of approval— 4-in-1 drive that includes all four common conne...
0%
mobile01.com
Updated:
2017-12-22 06:44:47
PhotoFast近來推出的iType-C隨身碟上同時具備了USB3.0 Type-C與Lightning雙傳輸介面設計,讓擁有MacBook與iPhone裝置的使用者能快速轉移兩個裝置內的資料,此外在配件內還特別提供了一個USB Type-C轉USB Type-A與Micro USB介面的雙用轉接頭,可直接連結一般具備USB Type-A傳輸埠的裝置或是採用Micro USB介面的Android行動裝置,如此一來,使用者便只需一組隨身碟就能夠同時連結存取多種不同裝置的資料內容,讓檔案轉移更加便利。...
0%
kocpc.com.tw
Updated:
2017-12-22 06:44:47
隨著科技的進步,各種裝置的連接埠也越來越多樣化,卻也讓許多 iPhone 使用者苦不堪言,面對各種接口當我想從 iPhone 將資料傳輸到電腦、筆電與 Android 裝置時這可怎麼辦才好?如果外出時線沒帶齊怎麼辦?莫急莫慌莫害怕,通通交給 PhotoFast iType-C 四合一介面蘋果隨身碟!目前市面上 iPhone Lightning 以外的連接埠,包含 Type-C、Micro USB 還有 USB Type-A ,這表示 C 編光是想從 iPhone 上傳出個資料到不同裝置上,就要準備好幾款連...
Bottom line PhotoFast iType-C 四合一介面蘋果隨身碟體積雖小,除了可以擴充 iPhone 儲存容量外,更能作為資料儲存傳輸之用,不必再帶好幾種傳輸線或轉接頭,各種連接埠一枚就能萬事通;現代人雖然手機不離身,卻始終很少養成手機備份的習慣,若你不喜歡備份在 iCloud 雲端,可以選擇這款產品做為你的好幫手,而且不必網路就能備份、回復與管理內容。Lightning 雖然是 iPhone 專用的特規連接埠,卻不代表不能與其它介面做朋友,就讓 PhotoFast iType-C 四合一介面蘋果隨身碟為你的 i...
0%
poderpda.com
Updated:
2017-12-22 06:44:47
Conoce al Photofast iType-C, un accesorio bastante útil si tienes un iPhoneUno de los mayores problemas que tenemos con la mayoría de productos de Apple es el almacenamiento, pues en más de una ocasión nos hemos quedado sin memoria interna o tenemos probl...
0%