Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phonix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOXPXGPW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SOXPXGPW
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8018435248982
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phonix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3818
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 27 Oct 2017 16:38:56
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case :
The short editorial description of Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case

Cover Gel Protection Plus For Sony Xperia X – Transparent White
More>>>
Short summary description Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case:
This short summary of the Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.
Phonix SOXPXGPW, Cover, Sony, Xperia X, 12.7 cm (5"), Transparent, White
Long summary description Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case :

Phonix SOXPXGPW. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia X, Maximum screen size compatibility: 12.7 cm (5"), Colour of product: Transparent, White

This is an auto-generated long summary of Phonix SOXPXGPW 5" Cover Transparent,White mobile phone case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)