Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - HDMI Type A (Standard) Female
- - HDMI Type A (Standard) Female
- - White
Long product name Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White
:
Phoenix Gold HDMI Female in Wall Plate (Right Angle)
The long product name of Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Phoenix Gold HDMI Female in Wall Plate (Right Angle)
More>>>
Short summary description Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White:
This short summary of the Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White data-sheet is auto-generated and uses the product title and the first six key specs.
Phoenix Gold HDMI Female in Wall Plate (Right Angle), HDMI Type A (Standard), HDMI Type A (Standard), White
Long summary description Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White:
This is an auto-generated long summary of Phoenix Gold HDMI Female in Wall Plate (Right Angle) HDMI cable HDMI Type A (Standard) White based on the first three specs of the first five spec groups.
Phoenix Gold HDMI Female in Wall Plate (Right Angle). Connector 1: HDMI Type A (Standard), Connector 1 gender: Female, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Product colour: White