location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phoenix Contact QUINT-PS/3AC/24DC/40 power supply unit 960 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phoenix Contact Check ‘Phoenix Contact’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QUINT-PS/3AC/24DC/40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2866802 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Phoenix Contact’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phoenix Contact: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:48:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Phoenix Contact QUINT-PS/3AC/24DC/40 power supply unit 960 W Grey:
This short summary of the Phoenix Contact QUINT-PS/3AC/24DC/40 power supply unit 960 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Phoenix Contact QUINT-PS/3AC/24DC/40, 960 W, 320 - 575 V, 45 - 65 Hz, 94%, 880000 h, Grey

Long summary description Phoenix Contact QUINT-PS/3AC/24DC/40 power supply unit 960 W Grey:
This is an auto-generated long summary of Phoenix Contact QUINT-PS/3AC/24DC/40 power supply unit 960 W Grey based on the first three specs of the first five spec groups.

Phoenix Contact QUINT-PS/3AC/24DC/40. Total power: 960 W, AC input voltage: 320 - 575 V, AC input frequency: 45 - 65 Hz. Mean time between failures (MTBF): 880000 h. Product colour: Grey. Width: 96 mm, Depth: 176 mm, Height: 130 mm