Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phoenix Technologies QUASAR-NQ1201W 1.66GHz N450 11.6" 1366 x 768pixels White Netbook netbook

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phoenix Technologies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QUASAR-NQ1201W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QUASAR-NQ1201W
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phoenix Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8571
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Phoenix Technologies QUASAR-NQ1201W 1.66GHz N450 11.6" 1366 x 768pixels White Netbook netbook:
This short summary of the Phoenix Technologies QUASAR-NQ1201W 1.66GHz N450 11.6" 1366 x 768pixels White Netbook netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Phoenix Technologies QUASAR-NQ1201W, Intel® Atom™, 1.66 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, 250 GB
Long summary description Phoenix Technologies QUASAR-NQ1201W 1.66GHz N450 11.6" 1366 x 768pixels White Netbook netbook :

Phoenix Technologies QUASAR-NQ1201W. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. On-board graphics adapter. Operating system installed: Windows 7 Starter. Colour of product: White

This is an auto-generated long summary of Phoenix Technologies QUASAR-NQ1201W 1.66GHz N450 11.6" 1366 x 768pixels White Netbook netbook based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.