location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Click & Style
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YS524/46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YS524/46
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020053190 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3-in-1 tool
  • - Shave, style & bodygroom
  • - 40 min shaving, 1 hour charge
  • - AquaTec Wet & Dry
Warranty: 2-year
Long product name Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red :
The long product name of Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wet & Dry, 40 min/1h, 100-240V
More>>>
Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red:
The official description of Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One tool, any look.
Shave, style and groom
The Philips Norelco Click & Style toolkit is an all-in-one device that gives you the freedom to master your evolving shaving and grooming needs. Shave, style, and groom whenever and wherever you want.

Smooth face
- For extra skin protection, use with shaving cream
- Convenient and safe on skin

Perfect stubble
- Change your look with ease and precision
- Try different lengths to get the trim that suits you best

Groomed body
- Easy and safe body hair trimming and shaving
- The handle and bodygroom attachment are water-resistant

Easy to use
- SmartClick system for easy click-on/off attachments
- Choose between 3 click-on/off attachments to get your look
- Battery light shows when battery is low, charging or full
- Get up to 40 minutes of cordless power after a 1-hour charge
- 2-year guarantee, worldwide voltage and replaceable blades

Short summary description Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red:
This short summary of the Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Click & Style YS524/46, Rotation shaver, Black, Red, ComfortCut, Buttons, RQ32, 2 year(s)

Long summary description Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red:
This is an auto-generated long summary of Philips Norelco Click & Style YS524/46 men's shaver Rotation shaver Black, Red based on the first three specs of the first five spec groups.

Philips Norelco Click & Style YS524/46. Shaver system: Rotation shaver, Product colour: Black, Red, Shaving system technologies: ComfortCut. Power source: Battery, Operating time: 40 min, Charging time: 1 h. Handle(s) features: Non-slip grip

Features
Shaver system *
Rotation shaver
Shaving system technologies
ComfortCut
Trimmer *
No
Product colour *
Black, Red
Control type
Buttons
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
2
Shaving head replacement(s) model
RQ32
Shaving head replacement(s) period
2 year(s)
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Operating time
40 min
Charging time
1 h
Fast charging
Yes
AC input voltage
100-240 V
Shaving time
40 min
Packaging content
Cleaning brush
Yes
Protection cap
Yes
Other features
Handle(s) features
Non-slip grip