location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000 Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XU2100/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389037849 show
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 20:28:53
The date of the most recent change of this product data-sheet in Icecat.
Philips XU2100/10 user manual (16.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 Series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vacuum and mop in one go
  • - Auto-Empty station
  • - Strong suction power
  • - Carpet boost
  • - LDS radar navigation
  • - Long battery run time
  • - Stylish and compact design
  • - HomeRun App
Long product name Philips 2000 Series :
The long product name of Philips 2000 Series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 2000 Series
More>>>
Philips 2000 Series:
The official description of Philips 2000 Series as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Daily wet and dry cleaning without effort.


Discover the ease of returning to a clean home
Enjoy effortless cleaning: our robot vacuums and mops with powerful suction. Indulge in 70 days of hassle-free convenience with the stylish Auto-Empty station. Experience advanced cleaning tailored to your home's needs.

Short summary description Philips 2000 Series:
This short summary of the Philips 2000 Series data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000 Series, Dust bag, Navy, Round, 66 dB, 0.25 L, 0.28 L

Long summary description Philips 2000 Series:
This is an auto-generated long summary of Philips 2000 Series based on the first three specs of the first five spec groups.

Philips 2000 Series. Dust container type: Dust bag, Product colour: Navy, Shape: Round. Noise level: 66 dB, Dust capacity (vacuum cleaner): 0.25 L, Water tank capacity: 0.28 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Runtime: 130 min. Diameter: 35 cm, Height: 97 mm, Weight: 3.1 kg. Package width: 397 mm, Package depth: 352 mm, Package height: 403 mm

Vacuum and mop in one go, clean dust and dirt effortlessly
Vacuum and mop in one go, clean dust and dirt effortlessly

The robot vacuums and mops hard floors in one go to tackle the fine layer of dust that builds up on floors every day. Removing more fine dust than vacuuming alone, ensuring clean feet even when barefoot.

70 days of hassle-free ease with the Auto-Empty station
70 days of hassle-free ease with the Auto-Empty station

Indulge in 70 days* of hassle-free convenience with the stylish Auto-Empty station. The robot empties itself automatically into the Auto-Empty station. The station features a 3.0 litre S-bag that can hold up to 70 days' worth of dust and other dirt, to save you the hassle of emptying. The universal S-bag can be hygienically disposed without a cloud of dust — ideal for people who have asthma or allergies.

Strong suction power for picking up dust and dirt
Strong suction power for picking up dust and dirt

The robot's strong suction power can pick up large dirt like crumbs and pet hair. It takes care of the everyday dirt build-up on the floor, as well as removing finer dust from carpets and rugs*.

Increases suction power automatically on carpet
Increases suction power automatically on carpet

The robot automatically boosts suction power when it drives onto a carpet or rug to capture fine dust particles hidden deep inside the carpet*.

Maximum coverage of your floor: doesn't miss a spot
Maximum coverage of your floor: doesn't miss a spot

Transform your cleaning experience with our robot vacuum's LDS radar technology, offering 360 degree scanning for a meticulously mapped home. Navigate effortlessly through multiple rooms with unmatched precision, ensuring thorough floor coverage. Enjoy a spotless environment, even in low-light conditions.

Cleans up to 130 minutes on a single battery charge
Cleans up to 130 minutes on a single battery charge

Experience uninterrupted cleaning with no battery worry, offering up to 130 minutes* of runtime — enough for up to 120 m² on a single charge. When the battery runs low, the robot will automatically return to its station to recharge. Once the battery is charged, it will return to the place where it stopped to resume cleaning.

More than 30% smaller size of station to fit into your home
More than 30% smaller size of station to fit into your home

Enjoy the sleek design of our station, which saves you over 30%* in space while fitting perfectly into your home. Available in two designs, the sophisticated Midnight Blue (XU2100/10) or the pristine Arctic White (XU2100/20).

Personalise your cleaning and tailor it to your home's needs
Personalise your cleaning and tailor it to your home's needs

The Philips HomeRun robot app has been designed to be intuitive and easy to use. It features step-by-step guidance and helpful videos to ensure that you get the very best out of your robot. The app communicates with your robot to control, report and update on its cleaning performance wherever you are, showing in real time which areas the robot has cleaned. Specify how you would like to clean each room, let the robot know where it can't go or schedule a cleaning session so you can come home to a spotless floor.

Design
Dust container type *
Dust bag
Product colour *
Navy
Shape
Round
Smartphone/tablet remote support
Yes
Performance
Wet mopping *
Yes
Dust capacity (vacuum cleaner)
0.25 L
Water tank capacity
0.28 L
Number of suction levels
4
Wi-Fi
Yes
Navigation type
Laser Distance Sensor (LDS), Mapping
Noise level *
66 dB
Washable filter
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
2600 mAh
Battery voltage
14.4 V
Runtime *
130 min
Power
Charging time
5.5 h
Rechargeable
Yes
Weight & dimensions
Diameter
35 cm
Height
97 mm
Weight
3.1 kg
Base station dimensions (W x D x H)
260 x 172 x 291 mm
Base station weight
4.7 kg
Packaging data
Package width
397 mm
Package depth
352 mm
Package height
403 mm
Package weight
14.2 kg
Package type
Box
Packaging content
Base station
Yes
Technical details
Filter type
EPA
Suction power
2700 Pa
Disclaimer Philips 2000 Series:
Disclaimer

1 Actual results may vary based on environmental conditions, usage etc.
2 Tested with vacuum-only mode on the highest suction power setting.
3 Tested with the lowest suction power and mop wetness setting in vac & mop mode.
4 Compared to the station size of the HomeRun 3000 series XU3100.