location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SoClear Cordless phone with answering machine XL5951C/DE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SoClear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine XL5951C/DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL5951C/DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581614218
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SoClear Cordless phone with answering machine XL5951C/DE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - FSTN Built-in display 4.83 cm (1.9")
  • - Nickel-Metal Hydride (NiMH) Talk time: 19 h Standby time: 300 h
Long product name Philips SoClear Cordless phone with answering machine XL5951C/DE :
The long product name of Philips SoClear Cordless phone with answering machine XL5951C/DE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL5951C - 1.9" FSTN, 650 mAh, GAP
More>>>
Philips SoClear Cordless phone with answering machine XL5951C/DE:
The official description of Philips SoClear Cordless phone with answering machine XL5951C/DE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a visual ringer, so you can see incoming calls as well as hear them. With loud sound capabilities for easy listening, oversize buttons for easy dialing, and an inbuilt answering machine, it makes it all so simple on the XL5951C/DE.

Hear everything loud and clear
- Extra loud sound for clear voice reproduction
- Handset speakerphone allows you to talk handsfree
- Hearing aid compatible - reduces unwanted noise
- Optimized antenna layout for great reception in any room

Smart, simple and easy to use
- Up to 60 min. message on your answering machine
- Large display and easy to read characters
- Visual ringer flashes to alert you of incoming calls
- Instantly call your loved ones via speed-dial keys
- Ultimate convenience through easy setup
- Up to 19 hours talk tame on a single charge

Eco-conscious product
- Zero power emission when ECO+ mode is activated
- Low power consumption: < 0.65 W in stand-by mode

Short summary description Philips SoClear Cordless phone with answering machine XL5951C/DE:
This short summary of the Philips SoClear Cordless phone with answering machine XL5951C/DE data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SoClear Cordless phone with answering machine XL5951C/DE, DECT telephone, Speakerphone, 200 entries, Caller ID

Long summary description Philips SoClear Cordless phone with answering machine XL5951C/DE:
This is an auto-generated long summary of Philips SoClear Cordless phone with answering machine XL5951C/DE based on the first three specs of the first five spec groups.

Philips SoClear Cordless phone with answering machine XL5951C/DE. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 4.83 cm (1.9"). Number of handsets included: 1

Performance
Recording time
60 min
Type *
DECT telephone
Answering machine *
Yes
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Number of melodies
10
Design
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
100
Call waiting
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display
FSTN
Display diagonal
4.83 cm (1.9")
Backlight colour
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery recharge time
8 h
Talk time
19 h
Standby time
300 h
Power requirements
AC 100-240V, 50/60 Hz
Weight & dimensions
Cable length
1.8 m
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Handset keys
23