location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone XL3001C/FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone XL3001C/FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL3001C/FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581666637
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Cordless phone XL3001C/FR :
The long product name of Philips Cordless phone XL3001C/FR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DECT, Polyphonic, 16 h, 50 entries, Champagne
More>>>
Philips Cordless phone XL3001C/FR:
The official description of Philips Cordless phone XL3001C/FR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy setup
Ultimate convenience through easy set up. Simplified installation - Plug & Play product

Optimized antenna layout
Our optimized antenna layout ensures strong and stable reception – even in areas of the house where cordless transmission is difficult. Now you can take a call wherever you are in the house, and enjoy a long, uninterrupted conversation even as you walk around.

Direct access to key features
Even the simplest menu would require to make few extra steps to access the feature or change settings. Direct access to key features enables you to skip those steps. Direct volume control on the handset allows you to easily adjust the sound level during the call. A dedicated button on the keypad will bring you directly to the phone book.

Extra loud sound and ringer
Extra loud sound volume means you will be able to hear every word of every conversation.
With extra loud ringer you will always be able to hear when someone calls – no matter where you are in the house.

Non-slip grip
The rear of the handset is treated with a special texture for added comfort and better grip.

Up to 16 hours talk time
Up to 16 hours talk time on a single charge

Eco-conscious model with ECO+
Philips phones are energy efficient and designed to be respectful to the environment. The power consumed by them in stand-by mode is less than 0.75 W. When ECO mode is activated the emitted radiation is reduced by up to 60%, and up to 95% when the phone is charging. Whith ECO+ mode activation the radiation drops to zero.

Handset speakerphone
Handsfree mode uses a built-in loud speaker to amplify the voice of the caller, allowing you to speak and listen during a call without holding the phone to your ear. This is especially useful if you want to share the call with others or simply multitask.

Hearing aid compatible
This feature enables the phone to couple with the hearing aid to amplify conversation while reducing ambient noise and the buzzing, humming, or whining noise that can otherwise occur.

Instant calling
Now calling the people you care about most is easier than ever. With simple one-touch dialing, you will never have to search for their number again, connecting at the touch of a button.

Large, easy to read display
Large display and easy to read characters.

Short summary description Philips Cordless phone XL3001C/FR:
This short summary of the Philips Cordless phone XL3001C/FR data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone XL3001C/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, Champagne

Long summary description Philips Cordless phone XL3001C/FR:
This is an auto-generated long summary of Philips Cordless phone XL3001C/FR based on the first three specs of the first five spec groups.

Philips Cordless phone XL3001C/FR. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.83 cm (1.9"). Product colour: Champagne. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
No
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
GAP compatible
Yes
Design
Product colour *
Champagne
Buttons quantity
23
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Clock with calendar
Yes
Programmable hot keys
Yes
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display diagonal
4.83 cm (1.9")
Backlight display
Yes
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA NiMH
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.7 W
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Cable length
1.8 m
Package width
19.5 mm
Package depth
70 mm
Package height
15.1 mm
Package weight
530 g
Packaging content
Number of handsets included *
1
Other features
Package dimensions (WxDxH)
7.7 x 7 x 15.1 mm
Packaging net weight
0.416 kg
Packaging tare weight
0.114 kg
Depth (imperial)
7.11 cm (2.8")
Gross weight (imperial)
0.53 kg (1.17 lbs)
Height (imperial)
15 cm (5.9")
Tare weight (imperial)
0.114 kg (0.251 lbs)
Width (imperial)
19.6 cm (7.7")
Backlight
Yes
Quantity
1
Package weight
0.53 kg
Clock/Date display
Yes